EN
  • EN
  • DE

IXGH12N60CD1

Part No IXGH12N60CD1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 24A 100W TO247AD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 24A
Pulsed Collector Current 48A
Collector-emitter saturation voltage(Max) 2.7V @ 15V, 12A
Maximum Power Dissipation 100W
Total Switching Energy(Ets) 90μJ (off)
Input Type Standard
Gate Charge 32nC
Turn-on and Turn-off delay time 20ns/60ns
Testing Conditions 480V, 12A, 18 Ohm, 15V
Reverse Recovery Time (trr) 35ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049559-IXGH12N60CD1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Alternative Energy, Industrial
Ultra Librarian 3D Model Ultra Librarian IXGH12N60CD1 CAD Model

Description

The IXYS IXGH12N60CD1 is an IGBT type semiconductor device with a maximum current collector of 24A and a VCEO maximum collector-emitter breakdown voltage of 600V.

  • Maximum Current Collector: 24A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
  • Maximum Power Dissipation: 100W
  • Pulsed Collector Current: 48A
  • Mounting: through a hole
  • Package: TO-247AD (IXGH) dimension
  • Reverse Recovery Time (trr): 35ns
  • Gate Charge: 32nC
  • Operating Temperature: -55°C to 150°C (TJ)
  • Suitable for: use in power management, alternative energy, and industrial applications

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 238 W Through Hole TO-247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess