EN
  • EN
  • DE

NTTFS4939NTWG

Part No NTTFS4939NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.9A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.9A (Ta), 52A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 28nC @ 10V
Max Input Capacitance 1979pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 850mW (Ta), 29.8W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WDFN (3.3x3.3)
Dimension 8-PowerWDFN
Win Source Part Number 1084037-NTTFS4939NTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTTFS4939NTWG CAD Model

Description

ON Semiconductor NTTFS4939NTWG Overview

The NTTFS4939NTWG is a high-performance, N-channel Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of ON Semiconductor's portfolio of power management solutions, built to cater to a wide range of applications that demand high efficiency, reliability, and power density.

Key Features

  • Low On-Resistance: The NTTFS4939NTWG MOSFET features an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency in applications.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D), making it suitable for demanding applications that require a high current rating.
  • Fast Switching Speed: With its fast switching capabilities, this MOSFET reduces switching losses and enables high-frequency operation, which is crucial for power conversion applications.
  • Low Gate Charge: The device is designed with a low total gate charge (Q<sub>G), which minimizes the power required to drive the MOSFET, thus reducing driver losses and improving overall system efficiency.
  • High-Temperature Performance: The NTTFS4939NTWG is capable of operating at high temperatures, ensuring reliability and performance stability under thermal stress.

Applications

The NTTFS4939NTWG is versatile and can be used in a variety of applications including:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Automotive Applications

Product Specifications

ON Semiconductor has equipped the NTTFS4939NTWG with robust features that make it a preferred choice for engineers. Some key specifications include:

  • Voltage Rating: 30V
  • Continuous Drain Current: 70A
  • R<sub>DS(on): 1.1mΩ at V<sub>GS = 10V
  • Package: 5mm x 6mm PDFN

This MOSFET comes in a compact, surface-mount package that is suitable for space-constrained applications. The NTTFS4939NTWG is a testament to ON Semiconductor's commitment to providing advanced power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1725 $58.6250
125+ $0.9621 $120.2625
190+ $0.9320 $177.0800
260+ $0.9020 $234.5200
335+ $0.8719 $292.0865
445+ $0.7817 $347.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess