EN
  • EN
  • DE

IXGH15N120CD1

Part No IXGH15N120CD1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 30A 150W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 30A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 3.8V @ 15V, 15A
Maximum Power Dissipation 150W
Total Switching Energy(Ets) 1.05mJ (off)
Input Type Standard
Gate Charge 69nC
Turn-on and Turn-off delay time 25ns/150ns
Testing Conditions 960V, 15A, 10 Ohm, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049563-IXGH15N120CD1
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian IXGH15N120CD1 CAD Model

Description

The IXYS 1049563-IXGH15N120CD1 is a power IGBT that has a power dissipation of 150W.

  • Packaging: Bulk
  • Mounting: Through-Hole
  • Reverse Recovery Time: 40ns
  • Input Type: Standard
  • Gate Charge: 69nC
  • Collector-Emitter Saturation Voltage (Max): 3.8V @ 15V, 15A
  • Maximum Current Collector: 30A
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Total Switching Energy (Ets): 1.05mJ (off)
  • Turn-On and Turn-Off Delay Time: 25ns/150ns
  • Testing Conditions: 960V, 15A, 10 Ohm, 15V
  • Temperature Range: -55°C to 150°C (TJ)
  • Case/Package: TO-247AD (IXGH)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0430 $60.4300
24+ $4.9584 $119.0016
37+ $4.8036 $177.7332
50+ $4.6477 $232.3850
65+ $4.4930 $292.0450
87+ $4.0286 $350.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess