EN
  • EN
  • DE
  • IT

IXGK28N140B3H1

Part No IXGK28N140B3H1
Manufacturer IXYS
Catalog IGBTs - Single
Description GenX3 1400V IGBTs w/ Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series GenX3
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 1400V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) @ Vge, Ic 3.6V @ 15V, 28A
Power - Max 300W
Switching Energy 3.6mJ (on), 3.9mJ (off)
Input Type Standard
Gate Charge 88nC
Td (on/off) @ 25°C 16ns/190ns
Test Condition 960V, 28A, 5 Ohm, 15V
Reverse Recovery Time (trr) 350ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264 (IXGK)
Win Source Part Number 1191200-IXGK28N140B3H1
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Family Name IXGK28N140B3H1
Introduction Date October 18, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian IXGK28N140B3H1 CAD Model

Description

The IXGK28N140B3H1 is a GenX3 IGBT from IXYS.

  • Power: 300W
  • Voltage Breakdown: 1400V
  • Package: TO-264-3, TO-264AA
  • Mounting Style: through-hole
  • Popularity: Medium
  • EOL Date: obsolete

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A D2PAK
Need more? Email Us
Infineon Technologies
IGBT 1200V 120A SUPER-247
Need more? Email Us
IXYS
IGBT PT 650V 310A TO-264
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 12A D2PAK
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT TRENCH FS 1200V 80A TO-247
Need more? Email Us
IXYS
IGBT 900V 90A TO-247
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0640 $70.3200
12+ $11.5397 $138.4764
18+ $11.1791 $201.2238
24+ $10.8184 $259.6416
31+ $10.4579 $324.1949
42+ $9.3760 $393.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess