EN
  • EN
  • DE

IXGR60N60C3D1

Part No IXGR60N60C3D1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 600V 75A 170W ISOPLUS247  /  IGBT PT 600 V 75 A 170 W Through Hole ISOPLUS247™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series GenX3™
Package Tube
Product Status Obsolete
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 75 A
Current - Collector Pulsed (Icm) 260 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 40A
Power - Max 170 W
Switching Energy 800µJ (on), 450µJ (off)
Input Type Standard
Gate Charge 115 nC
Td (on/off) @ 25°C 21ns/70ns
Test Condition 480V, 40A, 3Ohm, 15V
Reverse Recovery Time (trr) 25 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package ISOPLUS247™
Base Product Number IXGR60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 30
Win Source Part Number 1201890-IXGR60N60C3D1
Ultra Librarian 3D Model Ultra Librarian IXGR60N60C3D1 CAD Model

Description

The 1201890-IXGR60N60C3D1 is a GenX3™ IGBT transistor with a maximum power of 170 W.

  • Power: 170 W (Max)
  • Reverse Recovery Time (trr): 25 ns
  • IGBT Type: PT
  • Voltage - Collector Emitter Breakdown (Max): 600 V
  • Current - Collector (Ic) (Max): 75 A
  • Current - Collector Pulsed (Icm): 260 A
  • Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 40A
  • Switching Energy: 800μJ (on), 450μJ (off)
  • Gate Charge: 115 nC
  • Td (on/off) @ 25°C: 21ns/70ns
  • Test Condition: 480V, 40A, 3Ohm, 15V
  • Mounting Type: through hole
  • Package/Case: TO-247-3
  • Temperature Range: -55°C ~ 150°C (TJ)
  • Manufacturer: IXYS

You May Also Be Interested in

IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8378 $69.1890
11+ $11.3541 $124.8951
16+ $10.9993 $175.9888
22+ $10.6445 $234.1790
29+ $10.2897 $298.4013
38+ $9.2252 $350.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess