EN
  • EN
  • DE

IXTP74N15T

Part No IXTP74N15T
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 74A TO220AB / N-Channel 150 V 74A (Tc) Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr IXYS
Series Trench
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 74A (Tc)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number IXTP74
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
California Prop 65 Warning Information
Win Source Part Number 1346679-IXTP74N15T
Ultra Librarian 3D Model Ultra Librarian IXTP74N15T CAD Model

Description

The IXTP74N15T, manufactured by IXYS, is a high-voltage, N-channel Power MOSFET. It is designed for high-speed switching applications and provides excellent performance in terms of on-state resistance and gate charge. This MOSFET is suitable for a wide range of power electronic applications.

Applications:

  • Switch-mode power supplies (SMPS): Providing efficient and reliable switching in power supplies.
  • Motor control: Controlling the speed and torque of electric motors.
  • DC-DC converters: Converting DC voltage levels with high efficiency.
  • Inverters: Converting DC voltage to AC voltage.
  • Lighting systems: Driving and controlling LED lighting.
  • High-frequency welding: Switching high currents in welding equipment.

Features:

  • High voltage rating: Withstands high voltage levels.
  • Low on-state resistance (RDS(on)): Minimizes power losses during conduction.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Low gate charge (Qg): Reduces switching losses.
  • Avalanche energy rated: Withstands avalanche breakdown events.
  • Isolated mounting base: Simplifies thermal management.

Benefits:

  • High efficiency: Reduces power losses and improves system performance.
  • Reliable operation: Robust design ensures dependable performance.
  • Simplified design: Easy to integrate into power electronic circuits.
  • Cost-effective solution: Provides excellent performance at a competitive price.

Additional Details:

The IXTP74N15T is designed with advanced process technology to achieve low on-state resistance and fast switching speeds. It features an avalanche energy rating, providing added protection against transient voltage spikes. The device is typically packaged in a TO-220 or similar package. The specific voltage and current ratings, as well as the on-state resistance value, are available in the product datasheet. Proper thermal management is essential for high-power applications. The MOSFET should be mounted on a suitable heatsink to dissipate heat effectively.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess