EN
  • EN
  • DE

IXTY01N100D

Part No IXTY01N100D
Manufacturer IXYS
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH Si 1KV 3-Pin(2+Tab) DPAK / MOSFET N-CH 1000V 0.1A TO-252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 100mA (Tc)
Max Input Capacitance 120pF @ 25V
Maximum Gate-Source Voltage ±20V
FET Feature Depletion Mode
Power Dissipation (Max) 1.1W (Ta), 25W (Tc)
Maximum Rds On at Id,Vgs 110 Ohm @ 50mA, 0V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252, (D-Pak)
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 205719-IXTY01N100D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name IXTY01N100D
Introduction Date June 16, 2017
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2033
Ultra Librarian 3D Model Ultra Librarian IXTY01N100D CAD Model

Description

The IXYS IXTY01N100D is a N-Channel MOSFET manufactured by IXYS.

  • Feature: Depletion mode FET
  • Maximum Power Dissipation: 1.1W (Ta) and 25W (Tc)
  • Technology: SMD (SMT)
  • Polarity: N-Channel
  • Drain-Source Breakdown Voltage: 1000V (1kV)
  • Continuous Drain Current @ 25°C: 100mA (Tc)
  • Maximum Rds On: 110 Ohm @ 50mA, 0V
  • Package: TO-252, (D-Pak) package
  • Dimensions: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Input Capacitance: 120pF @ 25V
  • Status: Active
  • Estimated EOL Date: 2033

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6445 $53.1560
19+ $5.4519 $103.5861
29+ $5.2815 $153.1635
40+ $5.1112 $204.4480
51+ $4.9408 $251.9808
68+ $4.4297 $301.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess