Products specifications

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit DPST (2 Form A)
Output Type AC, DC
Max On Resistance 35 Ohm
Load Current 120mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 8-SMD
Relay Type Relay
Win Source Part Number 130126-LAA110STR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAA110STR CAD Model

Description

The IXYS 130126-LAA110STR is an active SMD DPST (2 Form A) relay with a voltage input of 1.2VDC and a load current of 120mA.

  • Resistance: The relay has a maximum on resistance of 35 Ohm and can handle a load voltage of 0 to 350V.
  • Availability: in the open market.
  • Supply and Demand: The supply and demand status is limited.

You May Also Be Interested in

IXYS
RELAY OPTOMOS 150MA DPST 8FLTPK / Solid State Relay 50mA 1.5V DC-IN 0.15A 400V AC/DC-OUT 8-Pin FPAK T/R
Need more? Email Us
ECAD model for PAA110PLTR
Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
CEL
SSR OCMOS FET 250MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200N-1A-A
Sensata-Crydom
RELAY SSR 48-530 V / Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Need more? Email Us
ECAD model for CMRD4835P
Sensata-Crydom
RELAY SSR 48-530 V / Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Need more? Email Us
ECAD model for CMRD4865P
Infineon Technologies
IC RELAY PHOTOVO 200V 240MA 8DIP / Solid State Relay 25mA DC-IN 0.24A 200V DC-OUT 4-Pin PDIP Tube
Need more? Email Us
ECAD model for PVD2352N
IXYS
SSR RELAY SPST-NO 1A 0-600V / Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Lowest to $16.6111
ECAD model for CPC1984Y
CEL
SSR OCMOS FET 90MA NO 6-SMD / Solid State Relay 50mA 1.4V DC-IN 0.12A 600V AC/DC-OUT 6-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7360L-1A-A
CEL
SSR OCMOS FET 120MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7431-1A-A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8879 $65.6637
6+ $17.9593 $107.7558
9+ $17.3981 $156.5829
12+ $16.8369 $202.0428
16+ $16.2756 $260.4096
21+ $14.5920 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 240 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention