Products specifications

Category Relays
Family Solid State Relays
Manufacturer IXYS
Win Source Part Number 293636-LAA115
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA115 CAD Model

Description

The IXYS LAA115 is a solid-state relay that is designed to provide high-performance switching in a wide range of applications.

  • Manufacturer: This device is manufactured by IXYS and is available through the Win Source Part Number 293636-LAA115.
  • Category: This product belongs to the relay category and the family is solid-state relays.
  • Supply and Demand: The supply and demand status is balanced.

You May Also Be Interested in

CEL
SSR OCMOS FET 200MA 2CH NC 8-DIP / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS7142-2B-A
Broadcom Limited
SSR RELAY SPST-NO 200MA 0-250V
Need more? Email Us
ECAD model for ASSR-3211-501E
Altech corporation
DOUBLE SOLID STATE RELAY 2X50A60 / Solid State
Need more? Email Us
ECAD model for SCB865300
Crydom Co.
RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Need more? Email Us
ECAD model for S3020A
CEL
SSR OCMOS FET 90MA NO 6-SMD / Solid State Relay 50mA 1.4V DC-IN 0.12A 600V AC/DC-OUT 6-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7360L-1A-A
Sharp Microelectronics
RELAY SSR 120VAC .6A 8-SMD / Solid State Relay 25mA 1.4V DC-IN 0.6A 120V AC-OUT 7-Pin PDIP SMT T/R
Lowest to $2.2250
ECAD model for PR26MF11NIPF
Sensata-Crydom
RELAY SSR 48-530 V / Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Need more? Email Us
ECAD model for CMRD4835P
CEL
SSR OCMOS FET 200MA 2CH NC 8-SMD / Solid State Relay 50mA 1.4V DC-IN 0.2A 400V AC/DC-OUT 8-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7142L-2B-A
IXYS
RELAY OPTOMOS 130MA SP-NO 6-SMD / Solid State Relay 50mA 1.5V DC-IN 0.13A 600V AC/DC-OUT 6-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for PLA194STR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention