Products specifications

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD
Series Artix® UltraScale+
Package Tray
Number of LABs/CLBs 17625
Number of Logic Elements/Cells 308437
Total RAM Bits 11010048
Number of I/O 280
Voltage - Supply 0.825V ~ 0.876V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 100°C (TJ)
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FCBGA (27x27)
Standard Package 1
MSL Level 4 (72 Hours)
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1351507-XCAU25P-2FFVB676E
Ultra Librarian 3D Model Ultra Librarian XCAU25P-2FFVB676E CAD Model

Description

The Artix UltraScale+ FPGA from AMD Xilinx is a high-performance field-programmable gate array that is ideal for use in embedded applications.

  • Number of LABs/CLBs: 17625
  • Number of Logic Elements/Cells: 308437
  • Package / Case: 676-BBGA, FCBGA
  • Voltage - Supply: 0.825V ~ 0.876V
  • Operating Temperature: 0°C ~ 100°C
  • Total RAM Bits: 11010048
  • Packaging: Tray
  • Mounting Type: Surface Mount

You May Also Be Interested in

Amd
FPGA, 144 CLBS, 3000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
ECAD model for XC3142-5PP132C
Amd
IC FPGA 702 I/O 2104FCBGA / Virtex? UltraScale+? Field Programmable Gate Array (FPGA) IC 702 190976000 1313763 2104-BBGA, FCBGA
Lowest to $1,096.7490
ECAD model for XCVU5P-2FLVB2104I
Lattice Semiconductor Corporation
IC FPGA 358 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 358 282624 17000 484-BBGA
Lowest to $396.2790
ECAD model for LFXP2-17E-6FN484I
Microchip Technology
IC FPGA 221 I/O 324FBGA
Need more? Email Us
ECAD model for A3PE3000L-1FGG324I
Intel
IC FPGA 384 I/O 896FBGA / series Field Programmable Gate Array (FPGA) IC 384 13284352 190000 896-BBGA, FCBGA
Need more? Email Us
ECAD model for 5AGXBA5D4F31C4G
Xilinx Inc.
FPGA Virtex-E 82944 Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 456-Pin FPBGA Tray
Need more? Email Us
ECAD model for XCV300E-6FGG456C
Amd
IC FPGA 728 I/O 1924FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 728 77721600 1451100 1924-BBGA, FCBGA
Lowest to $2,218.8834
ECAD model for XCKU115-2FLVF1924E
Amd
IC FPGA 624 I/O 1517FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Lowest to $3,545.4546
ECAD model for XCKU115-2FLVA1517I
Microsemi Corporation
IC FPGA 80 I/O 132QFN / series Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN
Lowest to $141.2028
ECAD model for AGL060V5-QNG132

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $330.9542 $330.9542
2+ $296.7176 $593.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,337 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention