EN
  • EN
  • DE

S3020A

Part No S3020A
Manufacturer Crydom Co.
Catalog Solid State Relays
Description RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Crydom Co.
Packaging Bulk
Part Status Obsolete(EOL)
Relay Type Relay
Win Source Part Number 793593-S3020A
Popularity Medium
Supply and Demand Status Limited
Family Name S3020A
Introduction Date June 02, 1997
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian S3020A CAD Model

Description

The S3020A is a panel mount Solid State Relay (SSR) from Crydom. This relay is designed for switching AC loads with a DC control signal. SSRs offer numerous advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation. The S3020A is designed for industrial applications requiring reliable and robust switching capabilities.

Applications

  • Industrial automation
  • Heating, ventilation, and air conditioning (HVAC) systems
  • Lighting control
  • Motor control
  • Process control

Features

  • Solid State Design: Offers improved reliability and lifespan compared to electromechanical relays.
  • Zero-Voltage Turn-On: Reduces inrush current and minimizes EMI.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • LED Indication: Provides visual indication of relay status.
  • Panel Mount Design: Facilitates easy mounting and wiring.
  • Opto-Isolation: Provides electrical isolation between the control and load circuits.

Benefits

  • Increased Reliability: Solid state design eliminates moving parts, reducing wear and tear.
  • Faster Switching Speed: Enables faster and more precise control of AC loads.
  • Reduced EMI: Zero-voltage turn-on minimizes electromagnetic interference.
  • Longer Lifespan: SSRs have a significantly longer lifespan than electromechanical relays.
  • Silent Operation: Eliminates the audible clicking associated with electromechanical relays.

Additional Details

The S3020A utilizes a solid-state design, which eliminates the mechanical wear and tear associated with electromechanical relays. This results in significantly improved reliability and a longer lifespan. The zero-voltage turn-on feature minimizes inrush current and reduces electromagnetic interference (EMI), making it suitable for sensitive electronic equipment. The high surge current capability ensures that the relay can withstand transient current surges without being damaged. The LED indication provides a visual indication of the relay's status, simplifying troubleshooting and maintenance. The panel mount design facilitates easy mounting and wiring. The opto-isolation provides electrical isolation between the control and load circuits, enhancing safety and preventing ground loops. The S3020A is an ideal choice for industrial applications requiring reliable, robust, and long-lasting switching capabilities.

The epoxy encapsulation provides enhanced protection against harsh environmental conditions, including moisture, dust, and vibration. The SSR is designed to be easily integrated into existing control systems, and its compact size allows for efficient use of space.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3313 $68.3313
3+ $56.0669 $168.2007
4+ $54.3147 $217.2588
5+ $52.5626 $262.8130
6+ $50.8105 $304.8630
8+ $45.5543 $364.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess