EN
  • EN
  • DE

LBA120E

Part No LBA120E
Manufacturer IXYS
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068787-LBA120E
Categories OEM Parts(J-L)
Manufacturer IXYS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBA120E CAD Model

Description

The LBA120E is a single-pole, normally open (1-Form-A) solid state relay (SSR) manufactured by IXYS Integrated Circuits Division (formerly Clare, Inc.). Similar to the LBA110E, it provides isolated switching of AC or DC loads, but typically offers different voltage and current ratings. The optocoupler technology ensures galvanic isolation, enhancing noise immunity and reliability.

Applications:

  • Industrial automation: Used for controlling various industrial equipment such as motors, valves, and heaters.
  • Building automation: Employed in lighting control systems, HVAC systems, and security systems.
  • Power management: Provides isolated switching in power supplies and battery management systems.
  • Instrumentation: Used in test and measurement equipment for switching signals and controlling loads.
  • Medical equipment: Offers isolated switching in medical devices requiring high levels of safety and reliability.

Features:

  • Single-pole, normally open (1-Form-A) configuration: Provides simple on/off switching functionality.
  • Optically isolated: Offers galvanic isolation between the control input and the load, improving safety and reducing noise.
  • AC/DC operation: Designed to switch both AC and DC loads, providing versatility.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay, enhancing efficiency.
  • High isolation voltage: Provides a high level of insulation between the control and load circuits.
  • Surface mount package: Allows for compact and efficient PCB designs.

Benefits:

  • Long-term reliability: Solid-state design eliminates mechanical wear, resulting in extended service life.
  • Fast switching: Enables rapid switching of loads compared to electromechanical relays.
  • Superior isolation: Provides excellent isolation between the control and load circuits, improving system safety and reducing noise interference.
  • Low input power: Requires minimal input current to activate the relay, reducing energy consumption.
  • Compact form factor: Small package size allows for use in space-constrained applications.

Additional Details:

The LBA120E typically operates with an input control voltage ranging from 3V to 32V DC, and requires only a few milliamps of input current for activation. It differs from the LBA110E in its load voltage and current ratings, which are typically higher. It commonly handles load voltages up to a few hundred volts AC or DC. The isolation voltage typically ranges from 3750Vrms to 5000Vrms, ensuring a high degree of electrical safety. The low on-resistance, usually less than an ohm, minimizes power losses. The LBA120E is often housed in a small outline package (SOP) or similar surface mount package, making it suitable for high-density PCB designs. This solid-state relay is suitable for applications demanding reliable, isolated switching with higher voltage and current capabilities than the LBA110E.

You May Also Be Interested in

Lucent
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TT Electronics
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess