EN
  • EN
  • DE

M-8880-01P

Part No M-8880-01P
Manufacturer IXYS
Catalog Interface - Telecom
Description DTMF TXRX 3.579MHz CMOS 5V 20-Pin PDIP / IC TRANSCEIVER DTMF CMOS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS Integrated Circuits Division
Packaging Tube
Part Status Obsolete(EOL)
Function DTMF Transceiver
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 10mA
Power (Watts) 78.75mW
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Includes Automatic Tone Burst Mode, Call Progress Mode
Win Source Part Number 785154-M-8880-01P
Popularity Medium
Supply and Demand Status Limited
Family Name M-8880
Introduction Date April 03, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M-8880-01P CAD Model

Description

The IXYS Integrated Circuits Division DTMF Transceiver is an obsolete (EOL) electronic component from IXYS Integrated Circuits Division.

  • Modes: Automatic Tone Burst, Call Progress
  • Package: 20-DIP (0.300", 7.62mm)
  • Circuits: Single
  • Power: 78.75mW
  • Supply Voltage: 4.75 V ~ 5.25 V
  • Operating Temperature Range: -40°C ~ 85°C
  • Supply and Demand: Limited

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess