EN
  • EN
  • DE

MCC501-14IO1

Part No MCC501-14IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR THY PHASE LEG 1400V WC-501
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tray
Status Obsolete(EOL)
Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1400V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Chassis Mount
Dimension WC-501
Win Source Part Number 225145-MCC501-14IO1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCC501-14IO1 CAD Model

Description

The 225145-MCC501-14IO1 is a discrete semiconductor product that is suitable for use in a variety of electronic devices.

  • Manufacturer: IXYS
  • Features: High-quality component designed to meet the needs of today's demanding electronic devices.
  • Ideal for: Use in a variety of electronic devices, including power supplies, motor control systems, and more.
  • Characteristics: High voltage-off state and series connection

You May Also Be Interested in

IXYS
SCR MODULE 1.2KV 105A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.2KV 35A MODULE
Need more? Email Us
Infineon Technologies
SCR Module 6.5 kV 1650 A Single Chassis Mount TO-200AE
Need more? Email Us
Infineon Technologies
SCR Module 1.2 kV Series Connection - All SCRs Chassis Mount Module
Need more? Email Us
IXYS
SCR MODULE 1.2KV 105A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 2.4KV 180A MODULE
Need more? Email Us
Sensata-Crydom
SCR Module 600 V Bridge, Single Phase - SCRs/Diodes (Layout 1) Chassis Mount Module
Need more? Email Us
IXYS
SCR MODULE 1.8KV 100A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess