EN
  • EN
  • DE

MCD225-12IO1

Part No MCD225-12IO1
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description MOD THYRISTOR/DIODE 1200V Y1-CU  /  SCR Module 1.2 kV 400 A Series Connection - SCR/Diode Chassis Mount Y1-CU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs - Modules
Mfr IXYS
Package Bulk
Structure Series Connection - SCR/Diode
Number of SCRs, Diodes 1 SCR, 1 Diode
Voltage - Off State 1.2 kV
Current - On State (It (AV)) (Max) 221 A
Current - On State (It (RMS)) (Max) 400 A
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 8000A, 8500A
Current - Hold (Ih) (Max) 150 mA
Temperature Range - Operating -40°C ~ 140°C (TJ)
Mounting Type Chassis Mount
Package / Case Y1-CU
Base Product Number MCD225
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 3
Win Source Part Number 1009096-MCD225-12IO1
Ultra Librarian 3D Model Ultra Librarian MCD225-12IO1 CAD Model

Description

The MCD225-12IO1 is a thyristor module electronic component manufactured by IXYS.

  • Package: bulk
  • Standard Package: 3
  • Voltage Off State: 1.2 kV
  • Voltage Gate Trigger: 2 V
  • Current On State: 221 A
  • Current On State (RMS): 400 A
  • Connection: 1 SCR and 1 diode
  • Mounting Type: chassis mount
  • Temperature Range: -40°C ~ 140°C

You May Also Be Interested in

IXYS
SCR MODULE 1.2KV 220A TO-240AA
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Infineon Technologies
SCR MODULE 1.6KV 75A MODULE
Need more? Email Us
IXYS
MOD THYRISTOR/DIO 1200V TO-240AA
Lowest to $32.3770
Infineon Technologies
SCR MODULE 1.2KV MODULE
Need more? Email Us
IXYS
SCR MODULE 1.6KV 50A TO-240AA
Lowest to $35.0951
IXYS
SCR MODULE 2.2KV 180A TO-240AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess