EN
  • EN
  • DE

MDMA900U1600PT-PC

Part No MDMA900U1600PT-PC
Manufacturer IXYS
Catalog TVS - Thyristors
Description MDMA900U1600PTEH-PC / SCR Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs - Modules
Mfr IXYS
Series -
Package Box
Product Status Active
Structure -
Number of SCRs, Diodes -
Current - Non Rep. Surge 50, 60Hz (Itsm) -
Mounting Type -
Package / Case -
Base Product Number MDMA900
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1355065-MDMA900U1600PT-PC
Ultra Librarian 3D Model Ultra Librarian MDMA900U1600PT-PC CAD Model

Description

The MDMA900U1600PT-PC is a high-quality SCR (Silicon Controlled Rectifier) module designed for use in discrete semiconductor products. IXYS

  • Category: Discrete Semiconductor Products
  • Series: MDMA900
  • Packaging: Box
  • Voltage - Off State: 1.6 kV
  • Current - On State (It (AV)) (Max): 70 A
  • Mounting Type: Through Hole
  • Part Status: Active
  • Moisture Sensitivity Level (MSL): Unlimited

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 65V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
ON Semiconductor
THYRISTOR 140V 80A SMB
Lowest to $0.2247
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
THYRISTOR 100V 30A
Lowest to $0.6537
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess