EN
  • EN
  • DE

XCA110CP

Part No XCA110CP
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409261-XCA110CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCA110CP CAD Model

Description

The XCA110CP is a rectifier diode produced by IXYS, designed to facilitate efficient AC to DC conversion in various power electronics applications. It is built to handle significant voltage and current levels, making it suitable for demanding industrial and commercial uses. This diode is a fundamental component in systems requiring reliable and controlled rectification.

Applications:

  • Industrial Power Supplies: Used in power supplies for industrial equipment and machinery.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters.
  • Battery Chargers: Utilized in high-power battery charging systems.
  • Motor Control Circuits: Integrated into motor control circuits for efficient power rectification.
  • High-Voltage Rectification: Suitable for applications requiring high-voltage rectification.

Features:

  • High Voltage Rating: Capable of withstanding high reverse voltages.
  • High Current Capacity: Designed to handle substantial forward currents.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Recovery Characteristics: Provides rapid switching for high-frequency applications.
  • Robust Construction: Ensures durability and long-term reliability.

Benefits:

  • Efficient AC-DC Conversion: Low forward voltage drop and fast recovery time enable efficient power conversion.
  • Reliable High-Power Operation: High voltage and current ratings ensure reliable performance in demanding applications.
  • Reduced Power Dissipation: Minimizes heat generation, improving overall system efficiency.
  • Improved Switching Performance: Fast recovery characteristics enhance switching performance in high-frequency circuits.
  • Extended Service Life: Robust construction contributes to long-term reliability and durability.

Additional Details:

The XCA110CP is typically available in a through-hole package. Essential specifications include the maximum repetitive reverse voltage, average forward current, peak surge current, and forward voltage drop. For optimal performance, consult the official IXYS datasheet for detailed electrical and thermal characteristics. Appropriate heatsinking may be necessary to manage thermal dissipation, especially at high current levels. The diode's robust design and high-performance capabilities make it a reliable choice for demanding rectification applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $0.9385
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $0.9794
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8716 $58.0740
37+ $3.1763 $117.5231
57+ $3.0769 $175.3833
78+ $2.9776 $232.2528
101+ $2.8783 $290.7083
135+ $2.5814 $348.4890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess