EN
  • EN
  • DE

XCA110S

Part No XCA110S
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409264-XCA110S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA110S CAD Model

Description

The IXYS XCA110S is a high-voltage, fast-switching gate driver designed for demanding power electronics applications. This device provides a robust and reliable solution for driving MOSFETs, IGBTs, and other power semiconductors. Its primary function is to amplify the control signal from a low-power source to a voltage and current level suitable for effectively switching high-power devices.

Applications

  • Motor Drives: Used in controlling the speed and torque of electric motors in industrial and automotive applications.
  • Power Supplies: Integral to switching power supplies for computers, servers, and other electronic devices.
  • Inverters: Employed in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Welding Equipment: Utilized in industrial welding machines for precise control of the welding arc.
  • Induction Heating: Part of the control circuitry for induction heating systems in manufacturing and materials processing.

Features

  • High Voltage Capability: Designed to operate with high DC bus voltages, enabling control of high-power circuits.
  • Fast Switching Speed: Minimizes switching losses and improves overall system efficiency.
  • Galvanic Isolation: Provides electrical isolation between the control circuitry and the power stage, enhancing safety and preventing ground loops.
  • Short Circuit Protection: Includes built-in protection mechanisms to prevent damage from short circuits.
  • Under-Voltage Lockout (UVLO): Prevents the gate driver from operating when the supply voltage is too low, ensuring reliable operation.

Benefits

  • Improved Efficiency: Fast switching and optimized design lead to reduced power losses.
  • Enhanced Reliability: Robust design and built-in protection features ensure dependable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying the overall system design.
  • Increased Safety: Galvanic isolation protects the control circuitry and improves overall system safety.
  • Compact Size: Allows for integration into space-constrained applications.

The XCA110S offers a comprehensive set of features, making it suitable for a wide array of high-power applications. Its combination of high voltage capability, fast switching speed, and robust protection features ensures reliable and efficient operation in demanding environments. Its galvanic isolation provides an extra layer of safety, crucial in high-voltage applications. The integrated UVLO and short circuit protection further contribute to its overall robustness. Its performance makes it an ideal choice for designers seeking a reliable and efficient gate driver solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess