EN
  • EN
  • DE

XCA111ES

Part No XCA111ES
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 409267-XCA111ES
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCA111ES CAD Model

Description

The IXYS XCA111ES is a high-performance gate driver designed for use in power electronics applications requiring superior efficiency and reliability. It functions as an interface between control circuitry and power semiconductor devices, optimized for driving MOSFETs and IGBTs with speed and precision. It incorporates advanced protection features for demanding environments.

Applications

  • High-Frequency Power Converters: Enables efficient power conversion in high-frequency applications.
  • Synchronous Rectification: Improves efficiency in synchronous rectification circuits.
  • Active Clamp Flyback Converters: Used in active clamp flyback converters for enhanced performance.
  • Phase-Shift Full-Bridge Converters: Provides precise control and efficient switching in phase-shift full-bridge converters.
  • High-Voltage Power Supplies: Ensures reliable operation in high-voltage power supply applications.

Features

  • Ultra-Low Propagation Delay: Minimizes switching losses and maximizes efficiency in high-frequency applications.
  • Adaptive Dead-Time Control: Optimizes dead-time for improved efficiency and reduced distortion.
  • Under-Voltage Lockout (UVLO) with Enhanced Noise Immunity: Prevents spurious switching and ensures stable operation.
  • Over-Current Protection (OCP) with Programmable Threshold: Provides flexible over-current protection to suit various applications.
  • Thermal Shutdown Protection with Hysteresis: Prevents damage due to excessive temperature and ensures stable recovery.

Benefits

  • Maximum System Efficiency: Ultra-low propagation delay and adaptive dead-time control minimize switching losses.
  • Exceptional Reliability: Advanced protection features ensure reliable operation in demanding environments.
  • Flexible Configuration: Programmable OCP threshold allows for customization to specific application needs.
  • Improved Performance: Enables precise control and efficient switching of power semiconductors.
  • Reduced EMI: Optimized design minimizes electromagnetic interference.

The IXYS XCA111ES is engineered for optimal performance in demanding power electronics applications. Its ultra-low propagation delay and adaptive dead-time control result in exceptionally high efficiency. The UVLO with enhanced noise immunity prevents false triggering, while the programmable OCP provides flexible over-current protection. The thermal shutdown protection with hysteresis ensures a stable recovery from thermal events. The device's advanced features and optimized design minimize EMI, making it suitable for sensitive applications. This gate driver enables engineers to achieve maximum efficiency and reliability in their power electronics designs, contributing to increased energy conservation and overall system performance. Its versatility allows it to be utilized in a wide array of high-performance applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess