EN
  • EN
  • DE

XS175P

Part No XS175P
Manufacturer IXYS
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Win Source Part Number 411002-XS175P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XS175P CAD Model

Description

The XS175P is a high-voltage, high-speed MOSFET driver manufactured by IXYS. It is designed to drive MOSFETs and IGBTs in a variety of power electronics applications requiring fast and efficient switching. This device incorporates features that ensure reliable operation and protection of the driven power devices.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in SMPS to drive MOSFETs in high-frequency switching circuits.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to control power devices for backup power generation.
  • Motor Drives: Utilized in motor drives for efficient switching of power MOSFETs in motor control circuits.
  • Induction Heating: Used in induction heating systems to drive power devices at high frequencies.
  • Welding Equipment: Implemented in welding machines to control power MOSFETs for arc welding.

Features:

  • High Peak Output Current: Delivers high peak output current to quickly switch power MOSFETs and IGBTs.
  • Fast Switching Speed: Provides fast switching speeds to minimize switching losses and improve efficiency.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, offering flexibility in system design.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage to the driver and driven power devices.
  • Undervoltage Lockout (UVLO): Features UVLO to ensure proper operation and prevent damage during low supply voltage conditions.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and potential damage.

Benefits:

  • Improved Efficiency: Reduces switching losses in power conversion circuits, enhancing overall system efficiency.
  • Enhanced Reliability: Provides protection features to safeguard the driver and driven power devices, improving system reliability.
  • Simplified Design: Integrates essential driver functions, simplifying the design and reducing component count.
  • Faster Switching: Enables faster switching speeds, improving the performance of power electronic systems.
  • Robust Protection: Offers robust protection against overcurrent, undervoltage, and overtemperature conditions.

Additional Details:

The XS175P is typically available in through-hole and surface-mount packages for easy integration into various circuit board designs. It is designed to operate over a wide temperature range, ensuring reliable performance in demanding environments. Detailed specifications and application notes are available in the product datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $0.9385

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess