EN
  • EN
  • DE

AA03P022VA2R6000

Part No AA03P022VA2R6000
Manufacturer JAE Electronics
Catalog Custom Parts (0 - A)
Description Conn Plug 0.4MM 22POS Dual SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Housing Color Black
Housing Material Plastic
Lead Free Lead Free
Lead Pitch 400 µm
Mount Vertical
Number of Contacts 20
Number of Positions 22
Number of Rows 2
Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1112756-AA03P022VA2R6000
Categories Custom Parts
Manufacturer JAE Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AA03P022VA2R6000 CAD Model

Description

The JAE Electronics 1112756-AA03P022VA2R6000 is a 2-row, 22-position connector with a gold contact plating and black housing color.

  • Rows: 2
  • Positions: 22
  • Contact Plating: Gold
  • Housing Color: Black
  • Packaging: Cut tape
  • RoHS: Lead-free
  • Housing Material: Plastic
  • Contact Pitch: 400 µm
  • Type: Custom part
  • Alternative Part: AA03-P022VA2-R6000
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Mounting Orientation: Vertical

You May Also Be Interested in

Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Qualcomm
Lowest to $7.9791
Diodes Incorporated
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess