EN
  • EN
  • DE

DD2R040HP2R1000

Part No DD2R040HP2R1000
Manufacturer JAE Electronics
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr JAE Electronics
Series DD2
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 40
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number DD2R040H
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 868280-DD2R040HP2R1000
Ultra Librarian 3D Model Ultra Librarian DD2R040HP2R1000 CAD Model

Description

The DD2R040HP2R1000 is a 40-position pluggable connector assembly from JAE Electronics.

  • Connector Style: Receptacle
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94µin (0.10µm)
  • Mounting: Surface Mount, Right Angle
  • Voltage Rating: 100V
  • Current Rating: 2A
  • Series: DD2
  • Package Type: Tape & Reel (TR) Cut Tape (CT)
  • Flammability Rating: UL94 V-0
  • Temperature Range: -25°C to 85°C
  • Category: Connectors, Interconnects - Pluggable Connectors
  • Status: Active

You May Also Be Interested in

Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Amphenol
CONN SAS PLUG 29POS SLD R/A SMD
Lowest to $5.2512
TE Connectivity
CONN XFP RCPT 30POS SLD R/A SMD
Lowest to $3.2271
Molex, LLC
CONN NANO-PITCH I/O RCPT 42P SMD
Need more? Email Us
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN MINI SAS RCP 26P SLD RA SMD
Need more? Email Us
Pulse
CONN SFP CAGE PRESS-FIT R/A
Lowest to $2.1579
Amphenol
CONN SATA RCPT 22POS SLD R/A SMD
Need more? Email Us
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2352 $64.9408
8+ $13.3212 $106.5696
12+ $12.9049 $154.8588
17+ $12.4886 $212.3062
21+ $12.0723 $253.5183
28+ $10.8235 $303.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess