EN
  • EN
  • DE

DD4RA40JA1R1500

Part No DD4RA40JA1R1500
Manufacturer JAE Electronics
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr JAE Electronics
Series DD4
Package Tape & Reel
Product Status Obsolete
Connector Style Receptacle
Connector Type Multi-Purpose
Number of Positions 40
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide, Flange
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Standard Package 1,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1336798-DD4RA40JA1R1500
Ultra Librarian 3D Model Ultra Librarian DD4RA40JA1R1500 CAD Model

Description

The JAE Electronics DD4 series connector is a 40-position receptacle connector with a multi-purpose connector type. JAE Electronics

  • Series: DD4
  • Positions: 40
  • Connector Type: Receptacle, Multi-Purpose
  • Voltage Rating: 50V
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Flammability Rating: UL94 V-0
  • Mounting: Surface Mount
  • Fastening Type: Right Angle
  • Status: Obsolete
  • Estimated EOL Date: 2031
  • Applications: Connectors and Interconnects

You May Also Be Interested in

Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess