EN
  • EN
  • DE
  • IT

DX4R005JJ2R1800

Part No DX4R005JJ2R1800
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MICRO B SMD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr JAE Electronics
Series DX4
Package Tape & Reel
Product Status Active
Connector Type USB - micro B
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle; Through Hole
Mounting Feature Horizontal
Termination Solder
Features Pick and Place, Solder Retention
Temperature Range - Operating -30°C ~ 80°C
Number of Ports 1
Current Rating (Amps) 0.5A, 1.8A
Voltage - Rated 30V
Mating Cycles 10000
Shielding Unshielded
Contact Finish Gold
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number DX4R005J
Standard Package 1,800 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 849800-DX4R005JJ2R1800
Ultra Librarian 3D Model Ultra Librarian DX4R005JJ2R1800 CAD Model

Description

The DX4R005JJ2R1800 is a USB connector assembly from JAE Electronics.

  • Series: DX4
  • Connector Type: Micro B USB
  • Termination: Solder
  • Contact Finish: Gold
  • USB Version: USB 2.0
  • Contacts: 5
  • Shielded: Unshielded
  • Voltage Rating: 30V
  • Mounting: Horizontal
  • Mating Cycle: 10,000
  • Packaging: Tape & Reel
  • Standard Package: 1,800 pcs
  • Product Status: Active
  • California Prop 65: Compliant
  • MSL: 1 (Unlimited)
  • Temperature Range: -30°C to 80°C

You May Also Be Interested in

Molex, LLC
48037-2200 Molex USB Connectors USB A PLUG SMT STR S SHELL LEG 3.8mm L/F datasheet, inventory, & pricing.
Lowest to $1.6128
Molex, LLC
SMD USB, DVI, HDMI Connector Assemblies RoHS
Lowest to $2.9105
Wch
Power Receiver Controller 100W ESSOP-10-150mil-1mm Power Management - Specialized RoHS
Lowest to $0.2649
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
UBB-4R-D14T-4D(LF)(SN) JST Commercial USB Connectors UB TYPE B SOCKET datasheet, inventory, & pricing.
Lowest to $1.0187
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6987 $52.4025
175+ $0.5733 $100.3275
275+ $0.5554 $152.7350
375+ $0.5375 $201.5625
485+ $0.5196 $252.0060
645+ $0.4658 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess