EN
  • EN
  • DE

TX24-80R-LT-H1E

Part No TX24-80R-LT-H1E
Manufacturer JAE Electronics
Catalog Rectangular Connectors
Description CONN RCPT 80POS R/A GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr JAE Electronics
Series TX24
Package Tray
Product Status Active
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 80
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole, Right Angle
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 4.00µin (0.100µm)
Height Above Board 0.354" (9.00mm)
Base Product Number TX24-80R
Standard Package 396 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 901581-TX24-80R-LT-H1E
Ultra Librarian 3D Model Ultra Librarian TX24-80R-LT-H1E CAD Model

Description

The TX24-80R-LT-H1E is a rectangular connector array designed for board-to-board interconnections and belongs to the TX24 series from JAE Electronics.

  • Number of Positions: 80
  • Pitch: 0.050" (1.27mm)
  • Type: Receptacle with Outer Shroud Contacts
  • Board Lock: Yes
  • Number of Rows: 2
  • Contact Finish: Gold Plating
  • Mounting Type: Through-Hole, Right Angle
  • Height Above Board: 0.354" (9.00mm)
  • Package: Trays
  • Pieces per Package: 396
  • Product Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4577 $51.0195
85+ $1.1961 $101.6685
130+ $1.1587 $150.6310
180+ $1.1213 $201.8340
235+ $1.0840 $254.7400
310+ $0.9718 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess