EN
  • EN
  • DE

2SC2383-TA

Part No 2SC2383-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (0 - A)
Description TO-92M Bipolar Transistors - BJT ROHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141984-2SC2383-TA
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2383-TA CAD Model

Description

The 2SC2383-TA is an NPN bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). BJTs are used for amplification and switching in electronic circuits. This transistor is commonly used in audio amplifiers and general-purpose switching applications.

Applications

  • Audio Amplifiers: Used as an amplifier stage in audio preamplifiers and power amplifiers.
  • Switching Circuits: Employed as a switch for controlling various electronic devices and circuits.
  • Signal Amplification: Utilized in small-signal amplification circuits to boost weak signals.
  • Oscillator Circuits: Found in oscillator circuits for generating electronic signals.
  • Driver Circuits: Used as a driver for relays, LEDs, and other components.

Features

  • NPN Transistor: Standard NPN transistor configuration.
  • High Collector Current: Capable of handling moderate collector current.
  • High Voltage Rating: Suitable for applications with moderate voltage requirements.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • TO-92 Package: Widely used package for easy mounting and soldering.

Benefits

  • Versatile Application: Suitable for both amplification and switching applications.
  • Good Amplification Performance: Provides reasonable gain for signal amplification.
  • Easy to Use: TO-92 package simplifies mounting and soldering.
  • Reliable Operation: Offers stable performance in various electronic circuits.

Additional Details

The 2SC2383-TA transistor is designed to meet the needs of general-purpose amplification and switching applications. Its characteristics make it suitable for a wide range of electronic projects and designs. Detailed specifications such as collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE) can be found in the product datasheet provided by Jiangsu Changjiang Electronics Technology Co., Ltd. Ensure proper biasing to achieve optimal performance.

You May Also Be Interested in

E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Amd
Need more? Email Us
Intersil
Need more? Email Us
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
Crouzet USA
Microswitch, Miniature, V3-83161 Series, 831618 Sp4174 I W2
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
Jaro Components Inc.
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0757 $50.3405
1,415+ $0.0709 $100.3235
2,190+ $0.0685 $150.0150
3,135+ $0.0638 $200.0130
4,075+ $0.0614 $250.2050
5,085+ $0.0590 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess