EN
  • EN
  • DE

2SC2412 BR

Part No 2SC2412 BR
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815214-2SC2412 BR
Ultra Librarian 3D Model Ultra Librarian 2SC2412 BR CAD Model

Description

The 2SC2412 is a silicon NPN epitaxial planar transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd. It is designed for low noise amplifier applications and high-frequency amplification.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in radio receivers and communication equipment to amplify weak signals without adding significant noise.
  • High-Frequency Amplifiers: Employed in RF and IF amplifier stages.
  • Oscillator Circuits: Functions as an active element in oscillator designs.
  • Mixer Circuits: Suitable for frequency mixing in communication systems.

Features:

  • NPN Epitaxial Planar Transistor: Offers good high-frequency characteristics.
  • Low Noise Figure: Minimizes added noise in amplifier applications.
  • High Transition Frequency (fT): Allows for amplification at high frequencies.
  • Small Signal Amplifier: Designed for amplifying small signals with minimal distortion.

Benefits:

  • Improved Signal Reception: Low noise figure enhances the ability to receive weak signals clearly.
  • Enhanced Amplifier Performance: High transition frequency allows for efficient amplification at high frequencies.
  • Stable Operation: Designed for stable and reliable performance in various applications.
  • Compact Design: Small package size allows for use in compact electronic devices.

Additional Details:

The 2SC2412 typically comes in a small signal transistor package, such as SOT-23. Key electrical characteristics include collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), collector current (IC), and power dissipation (PC). The transition frequency (fT) is a critical parameter for high-frequency applications. The noise figure (NF) is an important characteristic for low-noise amplifier designs. It's essential to consult the device datasheet for precise voltage, current, frequency, and thermal characteristics to ensure proper and safe operation. The 2SC2412's low noise figure and high transition frequency make it a suitable choice for applications where amplifying weak signals with minimal added noise is critical.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8,625+ $0.0067 $57.7875
18,185+ $0.0064 $116.3840
28,305+ $0.0062 $175.4910
40,820+ $0.0057 $232.6740
53,195+ $0.0055 $292.5725
66,670+ $0.0052 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess