EN
  • EN
  • DE

CJ2302S2

Part No CJ2302S2
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959977-CJ2302S2
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ2302S2 CAD Model

Description

The CJ2302S2 is a P-Channel enhancement mode MOSFET manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for a variety of low-voltage applications where efficient power switching is required. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for load switching, power management, and battery protection circuits.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Solid-State Relays

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Threshold Voltage (VGS(th)): Allows for operation with low voltage logic.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with industry regulations.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Compact Design: Small surface mount package allows for integration into space-constrained applications.
  • Simplified Gate Drive: P-Channel configuration simplifies the gate drive circuitry, reducing component count and cost.
  • Reliable Operation: Robust design ensures reliable operation in various environmental conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The CJ2302S2 typically comes in a SOT-23 or similar small surface mount package. It is characterized by its low gate threshold voltage, making it compatible with low-voltage logic levels. The device is commonly used in portable devices, battery chargers, and power management circuits. For optimal performance, proper PCB layout and thermal management are crucial. Refer to the datasheet for specific electrical characteristics, thermal resistance, and recommended operating conditions. The datasheet will also provide details on gate charge, drain-source breakdown voltage, and maximum drain current.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0478 $50.1900
2,545+ $0.0393 $100.0185
3,950+ $0.0380 $150.1000
5,435+ $0.0368 $200.0080
7,025+ $0.0356 $250.0900
9,405+ $0.0319 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,000 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess