EN
  • EN
  • DE

CJ7808F

Part No CJ7808F
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Three-terminal positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161613-CJ7808F
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CJ7808F CAD Model

Description

The CJ7808F is a three-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is part of the 78xx series of linear voltage regulators, known for their simplicity and reliability in providing a stable output voltage. The CJ7808F specifically provides a fixed output voltage of 8 volts.

Applications:

  • Power Supplies: Provides a stable 8V output for various electronic circuits.
  • Voltage Regulation: Regulates voltage fluctuations in power supplies to maintain a consistent output.
  • Battery Chargers: Used in simple battery charging circuits to provide a regulated charging voltage.
  • Microcontroller Power: Supplies a stable 8V to power microcontrollers and other digital logic circuits.
  • DIY Electronics Projects: Suitable for hobbyists and students building electronic circuits.

Features:

  • Fixed 8V Output: Provides a stable and precise 8V output voltage.
  • Overload Protection: Includes built-in overload protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Shuts down the output in case of a short circuit to protect the regulator and connected circuitry.
  • Thermal Overload Protection: Protects the regulator from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Simple Design: Requires only a few external components for operation.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable 8V output voltage, even with fluctuations in input voltage or load current.
  • Protection Against Damage: Built-in protection features prevent damage from overloads, short circuits, and overheating.
  • Easy to Use: Simple design and minimal external components make it easy to implement in electronic circuits.
  • Cost-Effective: Provides a low-cost solution for voltage regulation in various applications.
  • Wide Availability: Widely available from various electronic component suppliers.

The CJ7808F typically requires only a few external components for proper operation, such as input and output capacitors to improve stability and filter out noise. Its specifications include a maximum input voltage rating, a maximum output current rating, and thermal resistance characteristics. It is crucial to consult the datasheet to ensure the regulator is operated within its specified limits to avoid damage or malfunction. The CJ7808F provides a simple, reliable, and cost-effective solution for providing a stable 8V power supply in a wide range of electronic applications.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess