EN
  • EN
  • DE

CJ78L15-TA

Part No CJ78L15-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052047-CJ78L15-TA
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ78L15-TA CAD Model

Description

The CJ78L15-TA is a 3-terminal positive voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is a member of the 78Lxx series of linear voltage regulators, designed to provide a fixed output voltage of 15V with a relatively low input current. Linear voltage regulators are used to maintain a stable output voltage despite variations in input voltage or load current.

Applications:

  • Small Electronic Devices: Used in simple electronic projects and circuits where a stable 15V supply is needed.
  • Battery-Powered Applications: Employed to regulate voltage from batteries in portable devices.
  • Microcontroller Power Supplies: Provides a regulated 15V supply for microcontrollers and associated circuitry.
  • Sensor Circuits: Used to power sensors and instrumentation circuits requiring a stable 15V reference.
  • Educational Projects: Suitable for educational electronics projects and hobbyist applications.

Features:

  • Fixed 15V Output: Provides a stable and precise 15V output voltage.
  • Low Quiescent Current: Consumes minimal current when no load is present.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from overloads.
  • Thermal Overload Protection: Features thermal overload protection to prevent overheating.
  • TO-92 Package: Available in a small and cost-effective TO-92 package for easy integration.

Benefits:

  • Stable Voltage Supply: Provides a stable and regulated 15V supply for sensitive electronic components.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overloads and short circuits.
  • Easy to Use: Simple 3-terminal design requires minimal external components for operation.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation in various applications.
  • Reliable Operation: Provides reliable performance in a wide range of operating conditions.

Additional Details:

The CJ78L15-TA is characterized by its output voltage (15V), input voltage range, output current capability (typically 100mA), and dropout voltage. It requires a small input capacitor and output capacitor for stable operation. The TO-92 package is commonly used for through-hole mounting. Detailed electrical characteristics, such as line regulation and load regulation, are usually available in the manufacturer's datasheet. Heatsinking is generally not required for low-current applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0550 $50.0500
2,215+ $0.0452 $100.1180
3,425+ $0.0438 $150.0150
4,730+ $0.0423 $200.0790
6,115+ $0.0409 $250.1035
8,175+ $0.0367 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,680 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess