The MCR100-6-TA is a silicon controlled rectifier (SCR) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It's designed for low-current switching applications requiring high reliability and sensitivity.
Applications
- Solid-state relays
- Phase control circuits
- Lighting control
- Motor control
- Overvoltage protection
Features
- Low gate trigger current
- High surge current capability
- Glass passivated junction
- Sensitive gate
- RoHS compliant
Benefits
- Easy to trigger with low-current signals
- Reliable operation in demanding conditions
- Improved stability and performance
- Simplified circuit design
- Environmentally friendly
Additional Details
The MCR100-6-TA is a sensitive gate silicon controlled rectifier (SCR) designed for triggering with very low gate currents. It offers a maximum repetitive peak off-state voltage of 600V, making it suitable for many AC line powered applications. The SCR is capable of handling a surge current up to 8A. The gate trigger current is typically less than 200 µA, allowing it to be driven directly by low-power logic circuits. The glass passivated junction provides excellent reliability and stability. The operating temperature range is from -40°C to +125°C. It is commonly used for phase control in light dimmers. The MCR100-6-TA comes in a TO-92 package.