EN
  • EN
  • DE

SP1045L

Part No SP1045L
Manufacturer Jiangsu High diode Semiconductor Co., Ltd
Catalog Electronic Wholesale
Description Plastic-Encapsulate Diodes TO- 27 7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu High diode Semiconductor Co., Ltd
Win Source Part Number 1256849-SP1045L
Manufacturer Homepage www.h-diode.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP1045L CAD Model

Description

The SP1045L is a transient voltage suppression (TVS) diode array manufactured by Jiangsu High diode Semiconductor Co., Ltd. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device offers a compact and efficient solution for circuit protection in various applications.

Applications

  • Mobile Phones: ESD protection for I/O ports and buttons.
  • Portable Devices: Protection for data lines and power inputs in tablets, laptops, and other portable electronics.
  • Wearable Devices: Protecting sensitive circuitry in smartwatches and fitness trackers.
  • USB Interfaces: ESD protection for USB ports.
  • HDMI Interfaces: Protection for HDMI connectors.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected components.
  • Low Capacitance: Maintains signal integrity in high-speed data applications.
  • Fast Response Time: Quickly responds to transient events to protect sensitive circuitry.
  • Small Package Size: Minimizes board space requirements.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced System Reliability: Protects against ESD and transient voltage events, improving overall system reliability.
  • Improved Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data lines.
  • Simplified PCB Layout: Compact package simplifies board layout and reduces component count.
  • Reduced Downtime: Prevents equipment damage caused by ESD and transient voltages.
  • Cost-Effective Solution: Provides a reliable and affordable protection solution.

Additional Details

The SP1045L typically features multiple TVS diodes in a single package, providing protection for multiple lines simultaneously. The specific number of protected lines and the electrical characteristics, such as the standoff voltage, clamping voltage, and peak pulse current, can be found in the device's datasheet. The low capacitance of the SP1045L makes it particularly suitable for protecting high-speed data interfaces where signal integrity is critical. It is available in various surface-mount packages. Consult the datasheet for detailed information on electrical specifications, package dimensions, and application guidelines.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1606 $50.5890
760+ $0.1318 $100.1680
1,175+ $0.1277 $150.0475
1,620+ $0.1235 $200.0700
2,095+ $0.1194 $250.1430
2,805+ $0.1071 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,680 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess