EN
  • EN
  • DE

HBR10150

Part No HBR10150
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Win Source Part Number 1178790-HBR10150
Manufacturer Homepage www.hwdz.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HBR10150 CAD Model

Description

The HBR10150 is a Schottky Barrier Rectifier manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. Schottky rectifiers are known for their fast switching speeds and low forward voltage drop, making them suitable for high-frequency applications.

Applications:

  • Switching Power Supplies
  • High-Frequency Rectification
  • Freewheeling Diodes
  • Polarity Protection
  • DC-DC Converters

Features:

  • Schottky Barrier Technology: Provides fast switching speeds and low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Junction Temperature: Operates reliably at high junction temperatures.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Reduces power losses and improves overall circuit efficiency.
  • Fast Switching: Enables faster switching speeds in high-frequency applications.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.

Additional Details:

Typical specifications for a HBR10150 would include a forward current of 10 Amps and a reverse voltage of 150 Volts. Consult the official datasheet from JILIN SINO-MICROELECTRONICS CO., LTD. for precise details on maximum ratings, electrical characteristics, thermal resistance, and package information before using this rectifier in a design. This part is often available in a TO-220AC package.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,631 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess