EN
  • EN
  • DE

JMB352-LGGA0B

Part No JMB352-LGGA0B
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826477-JMB352-LGGA0B
Ultra Librarian 3D Model Ultra Librarian JMB352-LGGA0B CAD Model

Description

The JMicron JMB352-LGGA0B is a single-chip, two-port eSATA II/USB 2.0 combo host controller. It's designed to provide both external SATA (eSATA) and USB 2.0 connectivity through a single chip, simplifying system design and reducing component count.

Applications

  • Desktop PCs: Adding eSATA and USB 2.0 ports to desktop computers.
  • Laptop Computers: Integrating eSATA and USB 2.0 functionality into laptops (though less common now).
  • Motherboards: Providing eSATA and USB 2.0 support on motherboards.
  • Add-in Cards: Creating eSATA and USB 2.0 add-in cards for PCs.
  • Embedded Systems: Integrating eSATA and USB 2.0 connectivity into embedded devices.

Features

  • eSATA II Support: Supports eSATA II data transfer rates (3.0 Gbps).
  • USB 2.0 Support: Supports USB 2.0 data transfer rates (480 Mbps).
  • Two Ports: Provides two eSATA/USB 2.0 combo ports.
  • Single-Chip Solution: Integrates both eSATA and USB 2.0 functionality into a single chip.
  • PCI Express Interface: Connects to the host system via PCI Express.

Benefits

  • Simplified System Design: Reduces component count and simplifies system design.
  • Cost-Effective: A more cost-effective solution compared to using separate eSATA and USB controllers.
  • Increased Connectivity: Provides both eSATA and USB connectivity options.
  • Improved Performance: Supports high-speed data transfer rates for both eSATA and USB.
  • Easy Integration: Relatively easy to integrate into various systems.

Additional Details

The JMB352-LGGA0B utilizes the PCI Express interface for host connectivity. It supports hot-plugging for eSATA devices. Detailed technical specifications can be found in the JMicron datasheet. The eSATA ports are typically backward compatible with SATA I devices.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess