EN
  • EN
  • DE

S-SY3

Part No S-SY3
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 10PF-1500PF 240PCS  /  Ceramic Capacitor Kit 10pF ~ 1500pF 250VAC Surface Mount, MLCC 240 Pieces (12 Values - 20 Each)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series SC
Package Case
Kit Type Ceramic
Capacitance Range 10pF ~ 1500pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 250VAC
Tolerance ±5%, ±10%, ±20%
Applications Safety
Quantity 240 Pieces (12 Values - 20 Each)
Packages Included 1808 (4520 Metric)
Other Names 709-1246,S-X2Y3,SSY3
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243365-S-SY3
Ultra Librarian 3D Model Ultra Librarian S-SY3 CAD Model

Description

The 1243365-S-SY3 is a ceramic capacitor kit that belongs to the kits>capacitor kits category.

  • Case Package: Available
  • Applications: Safety
  • Kit Type: Ceramic
  • Capacitance Range: 10pF ~ 1500pF
  • Mounting Type: Surface mount, MLCC
  • Tolerance: ±5%, ±10%, ±20%
  • Voltage Rated: 250VAC
  • Package Includes: 240 pieces (12 values - 20 each) of 1808 (4520 metric)

You May Also Be Interested in

Rubycon
CAP KIT ALUM 82UF-3900UF 36PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 0-100V
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-2200UF 45PCS
Need more? Email Us
Rubycon
CAP KIT ALUM POLY 33-330UF 40PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-10UF 1500PC
Need more? Email Us
Rubycon
CAP KIT ALUM 85C 250-450V
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-10UF 1150PC
Need more? Email Us
Rubycon
CAP KIT ALUM 100UF-4700UF 45PCS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess