Products specifications Report Issue?

Package Case
Product Status Active
Kit Type Aluminum
Capacitance Range 100µF ~ 2200µF
Mounting Type Through Hole
Voltage - Rated 35V
Tolerance ±20%
Applications General Purpose
Quantity 45 Pieces (15 Values - 3 Each)
Packages Included Radial
Ultra Librarian 3D Model Ultra Librarian 1189-3690-KIT CAD Model

Description

NULL

You May Also Be Interested in

Kemet
CAP KIT TANT 10UF-680UF 140PCS
Need more? Email Us
ECAD model for TAN ENG KIT 22
Vishay
CAP KIT CERAMIC 1PF-8.2PF 225PCS
Need more? Email Us
ECAD model for VJ0505QUARF1KIT
Cornell Dubilier Knowles
CAP KIT MICA 100PF-750PF 35PCS
Need more? Email Us
ECAD model for MCM1000VKIT3
Kemet
CAP KIT CER 100PF-0.33UF 1000PCS
Need more? Email Us
ECAD model for CER ENG KIT 26
Johanson Technology Inc.
CAP KIT CER 0.2PF-6.8PF 1400PCS
Need more? Email Us
ECAD model for S603TS
Rubycon
CAP KIT ALUM 85C 250-450V
Need more? Email Us
ECAD model for 1189-SNAPKIT2
Rubycon
MU SERIES PML CAP
Need more? Email Us
ECAD model for 1189-4323-KIT
Johanson Technology Inc.
CAP KIT CERAMIC 1PF-1000PF 280PC
Need more? Email Us
ECAD model for S111DVE
Cornell Dubilier Knowles
CAP KIT MICA 100PF-1500PF 35PCS
Need more? Email Us
ECAD model for MCF1000VKIT6

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention