EN
  • EN
  • DE
  • IT

2450AT45A0100001E

Part No 2450AT45A0100001E
Manufacturer Johanson Technology Inc.
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD / 2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2.2dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Antennas
Mfr Johanson Technology Inc.
Series -
Package Tape & Reel
RF Family/Standard -
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type Chip
Number of Bands 1
VSWR -
Return Loss -9.5dB
Gain 2.2dBi
Power - Max 3 W
Features -
Termination Solder
Ingress Protection -
Mounting Type Surface Mount
Height (Max) 0.047" (1.20mm)
Applications -
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Standard Package 1,000 pcs
Win Source Part Number 1380696-2450AT45A0100001E
Ultra Librarian 3D Model Ultra Librarian 2450AT45A0100001E CAD Model

Description

The 1380696-2450AT45A0100001E is an RF antenna from Johanson Technology Inc. It is designed for wireless communication applications operating in the frequency range of 2.4GHz to 2.5GHz.

  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Package: Tape & Reel (TR)
  • Mounting Type: Solder
  • Height (Max): 0.047" (1.20mm)
  • Gain: 2.2dBi
  • Power - Max: 3W
  • Frequency Group: UHF (2GHz ~ 3GHz)
  • Return Loss: -9.5dB
  • Type: Chip
  • Manufacturer: Johanson Technology Inc.

You May Also Be Interested in

Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
Antenova
AMIA ANTENNA CELLULAR SMD
Lowest to $3.3892
Ethertronics/AVX
RF ANT 1.561GHZ/1.575GHZ CHIP
Lowest to $1.6947
TE Connectivity
RF ANT 2.4GHZ WHIP STR NMO BASE
Need more? Email Us
TDK Corporation
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Pulse
ANTENNA 802.11B LNG BLUTOOTH SMD
Lowest to $0.3687
TE Connectivity
RF ANT 450MHZ WHIP STR NMO BASE
Lowest to $27.6455
Antenova
RF ANT 2.4GHZ PCB TRACE SLDR SMD
Lowest to $1.5071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3731 $61.7895
100+ $1.1267 $112.6700
155+ $1.0914 $169.1670
215+ $1.0563 $227.1045
275+ $1.0211 $280.8025
370+ $0.9155 $338.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess