EN
  • EN
  • DE
  • IT

AEARBD040038-S1621

Part No AEARBD040038-S1621
Manufacturer Abracon LLC
Catalog RF Antennas
Description RF ANT 1.6GHZ MODULE SMA ML MAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Abracon LLC
Series AEAR
Package Bulk
Product Status Active
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.621GHz
Frequency Range 1.616GHz ~ 1.626GHz
Antenna Type Module
Number of Bands 1
VSWR 1.5
Gain 0.46dBi
Termination SMA
Mounting Type Magnetic
Height (Max) 0.484" (12.30mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 863903-AEARBD040038-S1621
Ultra Librarian 3D Model Ultra Librarian AEARBD040038-S1621 CAD Model

Description

The Abracon LLC 863903-AEARBD040038-S1621 is a magnetic mount RF antenna.

  • Series: AEAR
  • Termination: SMA
  • Package: Bulk
  • Frequency Range: UHF (1GHz ~ 2GHz)
  • Frequency: 1.621GHz
  • Gain: 0.46dBi
  • VSWR: 1.5
  • Status: Active

You May Also Be Interested in

Pulse
ANTENNA PATCH ANMW BOB-C 2525 GN
Need more? Email Us
Abracon LLC
RF ANT 1.6GHZ MODULE SMA ML MAG
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP STR NMO BASE
Need more? Email Us
Antenova
RF ANT 1.575GHZ CHIP SOLDER SMD
Lowest to $103.2552
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Wurth Electronics Inc
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Pulse
ANTENNA CHIP 8060 TYPE31
Lowest to $0.7352
Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702
TDK Corporation
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess