EN
  • EN
  • DE

2450FB39B100E

Part No 2450FB39B100E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 50/100 1008 / RF Balun 2.4GHz ~ 2.5GHz 50 / 100Ohm 1008 (2520 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Series 2450
Package Tape & Reel
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / 100Ohm
Phase Difference 180° ±10°
Insertion Loss (Max) 2.0dB
Return Loss (Min) 9.5dB
Package / Case 1008 (2520 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1068-6,712-1068-1,712-1068-2,2450FB39B100
Standard Package 3,000
Win Source Part Number 1135497-2450FB39B100E
Ultra Librarian 3D Model Ultra Librarian 2450FB39B100E CAD Model

Description

The Johanson Technology Inc. Balun is a high-quality electronic component designed for use in RF/IF and RFID applications.

  • Frequency Range: 2.4GHz to 2.5GHz
  • Impedance (Unbalanced/Balanced): 50/100Ohm
  • Phase Difference: 180 degrees ±10 degrees
  • Insertion Loss (Max): 2.0dB
  • Return Loss (Min): 9.5dB
  • Package/Case: 1008 (2520 Metric)
  • Format: Tape & Reel
  • ECCN: EAR99
  • Popularity: Medium
  • REACH Status: REACH unaffected
  • HTSUS: 8504.31.4035
  • Other Names: 712-1068-6, 712-1068-1, 712-1068-2, 2450FB39B100

You May Also Be Interested in

TDK Corporation
Need more? Email Us
M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
TDK Corporation
Lowest to $2.5479
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,647 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess