EN
  • EN
  • DE
  • IT

500R07S0R2AV4T

Part No 500R07S0R2AV4T
Manufacturer Johanson Technology Inc.
Catalog Capacitors
Description Multilayer Ceramic Capacitors MLCC - SMD/SMT PLEASE SEE GLOBAL MFG PN:  QSCF500Q0R2A1GV001T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson
Capacitance 0.2 pF
Voltage Rating DC 50 VDC
Dielectric C0G (NP0)
Tolerance 0.05 pF
Case Code - in 0402
Case Code - mm 1005
Height 0.64 mm (0.025 in)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Product RF Microwave / High Q
Termination Style SMD/SMT
Termination Standard
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Length 1.02 mm (0.04 in)
Package / Case 0402 (1005 Metric)
Type Surface Mount MLCC
Width 0.51 mm (0.02 in)
Brand Johanson Technology
Product Type Ceramic Capacitors
Standard Pack Qty 10000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian 500R07S0R2AV4T CAD Model

You May Also Be Interested in

United Chemi-Con
CAP ALUM POLY 47UF 20% 25V SMD
Lowest to $0.2232
United Chemi-Con
CAP ALUM POLY 56UF 20% 10V SMD
Lowest to $1.4553
Wurth Electronics Inc
CAP ALUM 220UF 20% 63V SMD
Need more? Email Us
Vishay
CAP CER 27PF 50V C0G/NP0 0603
Need more? Email Us
Wurth Electronics Inc
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
Samsung
CAP CER 0.022UF 50V X7R 0603
Need more? Email Us
Vishay
CAP TANT 10UF 10% 75V 3024
Need more? Email Us
Samsung
CAP CER 10UF 25V X7R 1206
Lowest to $0.1400
Wurth Electronics Inc
CAP ALUM 100UF 20% 16V SMD
Lowest to $0.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0580 $50.1700
2,105+ $0.0476 $100.1980
3,255+ $0.0461 $150.0555
4,485+ $0.0446 $200.0310
5,805+ $0.0431 $250.1955
7,755+ $0.0387 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,956 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess