EN
  • EN
  • DE
  • IT

L-07C18NJV6T

Part No L-07C18NJV6T
Manufacturer Johanson Technology Inc.
Catalog Fixed Inductors
Description FIXED IND 18NH 200MA 650 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Johanson Technology Inc.
Packaging Reel
Type Multilayer
Material - Core Ceramic
Inductance 18nH
Tolerance ±5%
Current Rating (Amps) 200mA
Shielding Unshielded
DC Resistance (DCR) 650mOhm Max
Q at Freq 8 at 100MHz
Frequency - Self Resonant 2.9GHz
Temperature Range - Operating -40°C ~ 100°C
Inductance Frequency - Test 100MHz
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.024" (0.60mm)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800771-L-07C18NJV6T
Ultra Librarian 3D Model Ultra Librarian L-07C18NJV6T CAD Model

Description

The Johanson Technology Inc. 800771-L-07C18NJV6T is a multilayer ceramic inductor component from Johanson Technology Inc.

  • Inductance: 18nH
  • Tolerance: ±5%
  • Mounting Style: SMD
  • Shielding: Unshielded
  • Packaging: Reel
  • Manufacturer Pack Quantity: 10,000

You May Also Be Interested in

Abracon LLC
FIXED IND 22UH 3.5A 47 MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 1.5UH 6.8A 8.71MOHM SM
Need more? Email Us
EPCOS (TDK)
FIXED IND 1MH 600MA 1.38 OHM SMD
Lowest to $0.3308
Vishay
FIXED IND 22UH 7.2A 46.97MOHM SM
Lowest to $4.1866
Bourns Inc.
FIXED IND 2.2UH 1.3A 80 MOHM SMD
Lowest to $0.4368
Murata Electronics North America
FIXED IND 6.8UH 540MA 325MOHM SM
Need more? Email Us
Taiyo Yuden
FIXED IND 3.9NH 500MA 210MOHM SM
Need more? Email Us
Bourns Inc.
FIXED IND 100UH 4A 80 MOHM TH
Need more? Email Us
TDK Corporation
FIXED IND 3.3UH 5.8A 12.5MOHM SM
Lowest to $0.2283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess