EN
  • EN
  • DE

06FLZ-SM2-TB(LF)(SN)

Part No 06FLZ-SM2-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC FPC TOP 6POS 0.50MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Gray
Actuator Color Black
Win Source Part Number 1000326-06FLZ-SM2-TB(LF)(SN)
Family Name FLZ
Introduction Date July 12, 2001
ECCN EAR99
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 06FLZ-SM2-TB(LF)(SN) CAD Model

Description

The 1000326-06FLZ-SM2-TB(LF)(SN) is a high-popularity electronic component manufactured by JST Sales America Inc.

  • Connector Type: solder retention and zero insertion force (ZIF)
  • Flex Type: FFC and FPC
  • Cable End Type: tapered
  • Rows: One
  • Positions: 6
  • Mounting: right-angle surface mount
  • Contact Finish: tin
  • Voltage: 50V
  • Current: 0.5A
  • Insulation Material: polyamide (PA6T), nylon 6T
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Molex, LLC
Easy-On FFC/FPC Connector, 0.50mm Pitch, Slider Series, Right-Angle, Top Contact, 2.00mm Height, 13 Circuits,...
Need more? Email Us
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Molex, LLC
Conn FFC/FPC Connector SKT 20 POS 1mm Solder ST SMD Easy-On™ Embossed T/R
Need more? Email Us
IRISO
Lowest to $0.8322
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Top Contact Style, 4-20 Circuits, 17 Circuits
Need more? Email Us
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5220 $52.2000
235+ $0.4283 $100.6505
365+ $0.4150 $151.4750
500+ $0.4016 $200.8000
645+ $0.3882 $250.3890
865+ $0.3480 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess