EN
  • EN
  • DE

08FLT-SM1-TB

Part No 08FLT-SM1-TB
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 759169-08FLT-SM1-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 08FLT-SM1-TB CAD Model

Description

The 08FLT-SM1-TB is an 8-position, 1.2mm pitch, surface mount (SMT) header manufactured by JST Sales America Inc. It belongs to the FLT series, known for its low profile and reliable connection in compact electronic devices. This header is designed to mate with corresponding FLT series connectors, providing a secure and space-saving wire-to-board connection.

Applications

  • Wire-to-board connections: Creating connections between wires and PCBs in compact electronic devices.
  • LCD and display connections: Connecting LCD screens and other display components to main boards.
  • Mobile devices: Used in smartphones, tablets, and other portable electronic devices.
  • Digital cameras and camcorders: Found in digital imaging equipment for internal connections.
  • Medical devices: Used in medical equipment where small size and reliability are critical.
  • Industrial control equipment: Employed in industrial control systems requiring compact connections.

Features

  • Series: FLT
  • Type: Surface Mount Header
  • Number of Positions: 8
  • Pitch: 1.2mm
  • Mounting Style: Surface Mount Technology (SMT)
  • Material: Typically made of high-temperature thermoplastic.
  • Orientation: Vertical (Straight).

Benefits

  • Low Profile: Provides a compact connection solution for space-constrained applications.
  • Reliable Connection: Ensures a secure and stable connection between wires and boards.
  • Easy SMT Assembly: Designed for automated surface mount assembly processes.
  • Durable Construction: Withstands high temperatures during reflow soldering.
  • Versatile: Suitable for a wide range of compact electronic devices.

Additional Details

The 08FLT-SM1-TB header is specifically designed for surface mount assembly, which allows for efficient and automated manufacturing. The 1.2mm pitch provides a dense connection while maintaining signal integrity. The housing material is typically a high-temperature thermoplastic that can withstand the temperatures involved in reflow soldering processes. The vertical orientation allows for easy mating with corresponding FLT series connectors. For detailed specifications, including mating connector information, voltage and current ratings, and soldering guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Altera
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess