EN
  • EN
  • DE

12FHA-SM1-GAN-ETB(HF)

Part No 12FHA-SM1-GAN-ETB(HF)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Conn FPC Connector F 12 POS 0.5mm Solder RA SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034693-12FHA-SM1-GAN-ETB(HF)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12FHA-SM1-GAN-ETB(HF) CAD Model

Description

The 12FHA-SM1-GAN-ETB(HF) is a 1.25mm pitch Wire-to-Board connector from JST, part of the FH series. This connector is designed for high-density mounting and secure electrical connections in a variety of electronic applications. Its compact design and robust construction make it suitable for use in devices where space is limited and reliability is crucial.

Applications

  • Automotive Electronics: Used in various automotive control systems, sensors, and infotainment systems.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and digital cameras.
  • Industrial Equipment: Integrated into industrial control panels, robotics, and automation systems.
  • Medical Devices: Utilized in diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications Equipment: Found in networking equipment, routers, and communication devices.

Features

  • Compact Design: Small footprint allows for high-density mounting on PCBs.
  • Secure Locking Mechanism: Ensures a reliable connection, preventing accidental disconnections.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Halogen-Free: Compliant with environmental regulations, minimizing harmful substances.
  • High Temperature Resistance: Suitable for use in environments with elevated temperatures.

Benefits

  • Increased Reliability: The secure locking mechanism and robust construction ensure a stable electrical connection, reducing the risk of failures.
  • Space Saving: Its compact size allows for efficient use of PCB space, enabling smaller and more compact device designs.
  • Cost-Effective Assembly: SMT design facilitates automated assembly, lowering manufacturing costs and improving production efficiency.
  • Environmental Compliance: Halogen-free materials ensure compliance with environmental regulations, promoting sustainable manufacturing practices.
  • Versatile Application: Suitable for a wide range of electronic applications, providing flexibility in design and manufacturing.

Additional Details

The 12FHA-SM1-GAN-ETB(HF) connector features a 1.25mm pitch and is designed for surface mount assembly. It is made from high-quality materials to ensure durability and reliability. The connector is available in tape-and-reel packaging for automated assembly. The “HF” designation indicates that the connector is halogen-free, complying with environmental standards.

This connector is commonly used to establish connections between wires and printed circuit boards in electronic devices. The connector's housing is designed to provide secure mating with compatible connectors, and its terminals are designed to provide reliable electrical contact with the wires. The JST 12FHA-SM1-GAN-ETB(HF) offers a dependable solution for connecting wires to boards in compact and high-density applications.

You May Also Be Interested in

Bi technologies
Lowest to $1.2869
Infineon Technologies
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3084 $115.6500
580+ $0.2991 $173.4780
800+ $0.2888 $231.0400
1,035+ $0.2795 $289.2825
1,385+ $0.2506 $347.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess