EN
  • EN
  • DE

SFSD016GL1BM1TO-I-QG-2A1-STD

Part No SFSD016GL1BM1TO-I-QG-2A1-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD SDHC 16GB UHS SLC / Memory Card SDHC™ 16GB Class 10, UHS Class 1 SLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series S-455
Package Tray
Product Status Last Time Buy
Memory Type SDHC™
Memory Size 16GB
Speed Class 10, UHS Class 1
Technology SLC
Temperature Range - Operating -40°C ~ 85°C
Base Product Number SFSD016
Other Names 1052-1350,606427
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243135-SFSD016GL1BM1TO-I-QG-2A1-STD
Ultra Librarian 3D Model Ultra Librarian SFSD016GL1BM1TO-I-QG-2A1-STD CAD Model

Description

The Swissbit SFSD016GL1BM1TO-I-QG-2A1-STD is a 16GB SDHC memory card that is part of the S-455 series.

  • Series: S-455
  • Memory Size: 16GB
  • Speed Rating: Class 10 and UHS Class 1
  • Temperature Range: -40°C to 85°C
  • ECCN: 3A991B1A

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 8GB 10 UHS 1 MLC
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess