EN
  • EN
  • DE

30FMN-SMT-A-TF(LF)(SN)

Part No 30FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 3 mm
Length 33 mm
Number of Poles 30
Pitch 1 mm
RoHS Compliant
Width 5.1 mm
Win Source Part Number 970766-30FMN-SMT-A-TF(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 30FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The 30FMN-SMT-A-TF(LF)(SN) is a connector manufactured by JST Sales America Inc., a global leader in manufacturing high-quality connectors and terminals. The part number provides several clues about the connector's characteristics.

Applications

  • Consumer Electronics: Used in a wide range of consumer devices, such as smartphones, tablets, and digital cameras.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and other industrial applications.
  • Medical Devices: Utilized in medical equipment where reliable and secure connections are essential.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) and other automotive applications.

Features

  • SMT (Surface Mount Technology): Designed for surface mount assembly on printed circuit boards, enabling automated assembly and high-density packaging.
  • Fine Pitch Connector: The 'FMN' likely indicates a fine-pitch connector, allowing for high-density connections.
  • TF (Tin-Finished): The 'TF' likely indicates a tin finish for solderability and corrosion resistance.
  • LF (Lead-Free): Compliant with RoHS requirements, indicating lead-free construction.
  • SN (Tin Plating): Reinforces the tin plating material.

Benefits

  • High-Density Connection: Allows for a large number of connections in a small space.
  • Automated Assembly: Designed for automated SMT assembly, reducing manufacturing costs and improving reliability.
  • RoHS Compliance: Meets environmental regulations for lead-free construction.
  • Reliable Connection: Provides a secure and reliable electrical connection.

Additional Details

The specific number of contacts and other detailed specifications would require consulting the JST datasheet for part number 30FMN-SMT-A-TF(LF)(SN). Typical specifications include the number of contacts, contact material and plating, voltage and current ratings, operating temperature range, and mating connector information. The 'A' in the part number might relate to packaging or a specific version of the connector. It's essential to consult the official JST documentation for complete and accurate details. These connectors are known for their reliability and suitability for high-density applications.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5088 $60.3520
95+ $1.2381 $117.6195
145+ $1.1994 $173.9130
200+ $1.1607 $232.1400
260+ $1.1220 $291.7200
345+ $1.0059 $347.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess