EN
  • EN
  • DE

32FLH-SM1-TB(LF)(SN)

Part No 32FLH-SM1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (0 - A)
Description FLH Series 32 Position 1.2 mm Top-Entry ZIF FPC Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 32
Pitch 500 µm
RoHS Compliant
Termination Solder
Win Source Part Number 1200913-32FLH-SM1-TB(LF)(SN)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32FLH-SM1-TB(LF)(SN) CAD Model

Description

The JST 32FLH-SM1-TB(LF)(SN) is a connector, likely part of JST's FLH series. JST is a leading global manufacturer of connectors, and this part number indicates a surface-mount connector suitable for automated assembly. The (LF)(SN) likely denotes lead-free (LF) and tin (Sn) plating.

Applications:

  • Automotive electronics.
  • Industrial equipment.
  • Consumer electronics (LCD TVs, DVD players, etc.).
  • Medical equipment.
  • Telecommunications equipment.

Features:

  • Surface mount (SMT) type connector.
  • Low profile design.
  • Polarization features to prevent mis-mating.
  • Tape and Reel (TB) packaging for automated assembly.
  • Lead-free (LF) and tin (Sn) plating.

Benefits:

  • Enables efficient automated assembly.
  • Saves space on the PCB due to its low profile.
  • Ensures correct mating.
  • Complies with environmental regulations (RoHS).
  • Provides reliable electrical connection.

Additional Details:

This connector is designed for board-to-wire or board-to-board connections. The number of contacts, pitch (distance between pins), voltage and current ratings are key design parameters typically located in the datasheet. The housing material is typically a high-temperature plastic suitable for reflow soldering processes. The Tape and Reel packaging ensures that the connectors can be accurately and reliably placed on the PCB by automated assembly equipment.

The 32FLH-SM1-TB(LF)(SN) connector provides a reliable and efficient connection solution for various electronic applications. The SMT design allows for easy integration into automated manufacturing processes and meets current environmental standards.

You May Also Be Interested in

Intersil
Need more? Email Us
Texas Instruments
OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Need more? Email Us
Mitsubishi
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
TE Connectivity
Mag45 - RJ45 with Integrated Magnetics
Lowest to $87.5875
AVX Corp/Kyocera Corp
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess