EN
  • EN
  • DE

36ZRO-B-1A

Part No 36ZRO-B-1A
Manufacturer JST Sales America Inc.
Catalog Automotive Connectors
Description Automotive Connectors ZRO FEMALE CONNECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Automotive Connectors
Manufacturer JST Automotive
Number of Positions 36 Position
Gender Receptacle (Female)
Mounting Style SMD/SMT
Termination Style Solder Pin
Color Black
Packaging Bulk
Current Rating 5 A, 7 A
Housing Material Polybutylene Terephthalate (PBT)
Ultra Librarian 3D Model Ultra Librarian 36ZRO-B-1A CAD Model

Description

  • lmprovement of OperabilityThe lever is adopted to decrease the connector mating force.The fixing part to PC board is snap fit configuration in consideration of the workability when assembling.
  • SealedMat seal is adopted for improving the workability of wire sealpart.
  • Durability Heat resistant specification corresponding to 120°C
  • Reduced waste structure low cost and low resources are realized by abolishing the use of the wire rod pin and the alignment board.
  • Variations This connector is available in two kinds of keying codes.If the harness cover of an option is used, the harness can be taken out from the side.
    Circuits: Lineup of 48 and 36 circuits.

You May Also Be Interested in

Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
MX150 Mat-Sealed Male Connector Assembly, Single Row, 2 Circuits, Keying Option A, Black
Lowest to $1.4347
Molex, LLC
Conn Housing RCP 4 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Lowest to $6.4597
TE Connectivity
CONN HEADER VERT 14POS 4MM / Connector Header Panel Mount, Through Hole 14 position 0.157" (4.00mm)
Lowest to $3.8903
TE Connectivity
COVER CAP 2 WAY / Connector Boot For
Lowest to $1.2492

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess