EN
  • EN
  • DE

34062-0026

Part No 34062-0026
Manufacturer Molex, LLC
Catalog Automotive Connectors
Description Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin CN
Current Rating 21 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Number of Contacts 2
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 5 mm
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1038199-34062-0026
Categories Automotive Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 34062-0026 CAD Model

Description

The Molex 1038199-34062-0026 is a receptacle connector with a pitch of 5 mm and 2 contacts.

  • Manufacturer: Molex
  • Product Name: 1038199-34062-0026
  • Connector Type: Receptacle
  • Pitch: 5 mm
  • Contacts: 2
  • Current Rating: 21 A
  • Application: Automotive connectors
  • ROHS: Compliant
  • Halogen: Low
  • REACH SVHC: Not applicable
  • Glow Wire: Not compliant

You May Also Be Interested in

Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710
Molex, LLC
Stac64 Hybrid Receptacle Assembly, 14 Circuit, Black, Polarization A
Need more? Email Us
Molex, LLC
Conn Housing F 2 POS 5mm Crimp ST Cable Mount Light Gray MX 150™ Bag
Need more? Email Us
Molex, LLC
Connector Accessories Cover Straight MX123™ Automotive Carton
Lowest to $0.6353
TE Connectivity
Mqs Bu-gh Eds KPL4P
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
TE Connectivity
Contact F Crimp ST 0.22mm² to 0.5mm²
Lowest to $0.0172
Cooper Bussmann, Inc.
Power Distribution Connector Black Sealed IP 66 Tanged
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess