EN
  • EN
  • DE

40R-JMCS-G-TF(S)(LF)(SN)

Part No 40R-JMCS-G-TF(S)(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer JST Sales America Inc.
RoHS State Request Verification
Win Source Part Number 758549-40R-JMCS-G-TF(S)(LF)(SN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 40R-JMCS-G-TF(S)(LF)(SN) CAD Model

Description

The 40R-JMCS-G-TF(S)(LF)(SN) is a crimp-style connector contact manufactured by JST Sales America Inc. It is part of the JM series of connectors, designed for reliable wire-to-board connections in various electronic applications. This specific contact is typically used with JST's JM series housings to create complete connector assemblies.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Automotive Electronics
  • Medical Devices
  • Data Communications Equipment

Features

  • Crimp-style termination for secure wire connection
  • Gold plating for corrosion resistance and improved conductivity
  • Tin plating on solder tails (SN) for reliable soldering
  • Low insertion force for easy mating
  • Halogen-free (LF) construction
  • TF(S) indicates specific tape and reel packaging for automated assembly.

Benefits

  • Ensures reliable electrical connections, reducing the risk of signal loss or intermittent contact.
  • Provides long-term durability and resistance to environmental factors.
  • Facilitates efficient assembly processes in high-volume production environments.
  • Meets environmental regulations and reduces the impact on the environment.
  • Reduces the risk of corrosion and ensures consistent performance over time.

Additional Details

The 40R-JMCS-G-TF(S)(LF)(SN) contact is designed to be used with a specific wire gauge range, which is detailed in the JST JM series datasheet. The gold plating on the contact area ensures a low contact resistance, which is crucial for maintaining signal integrity. The crimp-style termination provides a gas-tight connection, preventing oxidation and ensuring long-term reliability. The tin plating on the solder tails enhances solderability, making it easier to create strong and reliable solder joints. The contact is designed for automated assembly, which helps to reduce manufacturing costs and improve production efficiency. The halogen-free construction of the contact makes it environmentally friendly and compliant with RoHS regulations. This contact is an integral part of a reliable wire-to-board connection system, offering a combination of performance, durability, and ease of assembly.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess